Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24742RHDT

Description
IC BATT CHG LI-ION 2-4CEL 28VQFN
Request a Quote
Description
IC BATT CHG LI-ION 2-4CEL 28VQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ24742RHDT is a high-efficiency, synchronous battery charger designed for Li-Ion and Li-Polymer applications. It supports charging for two to four cells with a charge current capability of up to 10 A. The device operates within an input voltage range of 9 V to 24 V and features programmable switching frequencies between 300 kHz and 800 kHz. Key specifications include a charge voltage accuracy of ±0.5%, charge current accuracy of ±3%, and input current sense amplifier accuracy of ±2%. The charger also incorporates safety features such as input overvoltage protection, battery overvoltage protection, and thermal shutdown protection. The BQ24742RHDT is packaged in a compact 28-pin, 5x5 mm QFN format, making it suitable for space-constrained applications like portable data capture terminals, medical diagnostics equipment, and battery backup systems. Its low quiescent current and dynamic power management capabilities enhance its efficiency in various applications.

Datasheet Summary
Powered by GS/AI

The BQ24742RHDT is a high-efficiency, synchronous battery charger designed for Li-Ion and Li-Polymer applications. It supports charging for two to four cells with a charge current capability of up to 10 A. The device operates within an input voltage range of 9 V to 24 V and features programmable switching frequencies between 300 kHz and 800 kHz. Key specifications include a charge voltage accuracy of ±0.5%, charge current accuracy of ±3%, and input current sense amplifier accuracy of ±2%. The charger also incorporates safety features such as input overvoltage protection, battery overvoltage protection, and thermal shutdown protection. The BQ24742RHDT is packaged in a compact 28-pin, 5x5 mm QFN format, making it suitable for space-constrained applications like portable data capture terminals, medical diagnostics equipment, and battery backup systems. Its low quiescent current and dynamic power management capabilities enhance its efficiency in various applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-25313-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25313-6-ND
PMIC - Battery Chargers 296-25313-6-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25313-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25313-1-ND
PMIC - Battery Chargers 296-25313-1-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25313-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25313-2-ND
PMIC - Battery Chargers 296-25313-2-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
IC SYNC BATTERY CHARGER 28VQFN - 815-BQ24742RHDT - Utmel Electronic Limited
Hong Kong, China
IC SYNC BATTERY CHARGER 28VQFN
815-BQ24742RHDT
IC SYNC BATTERY CHARGER 28VQFN 815-BQ24742RHDT
IC SYNC BATTERY CHARGER 28VQFN

IC SYNC BATTERY CHARGER 28VQFN

Supplier's Site
Battery Chargers - BQ24742RHDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24742RHDT
Battery Chargers BQ24742RHDT
Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24742RHDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24742RHDT
PMIC - Battery Chargers BQ24742RHDT
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24742RHDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24742RHDT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24742RHDT
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-25313-6-ND 815-BQ24742RHDT BQ24742RHDT BQ24742RHDT BQ24742RHDT
Product Name PMIC - Battery Chargers IC SYNC BATTERY CHARGER 28VQFN Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Pins 28 28
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
PMIC - Battery Chargers - BQ24204DGN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 500 mA
View Details
Battery Management - 2486200P - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details