Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ24741RHDT BQ24741RHDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154209-BQ24741RHDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-VFQFN Exposed Pad Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Maximum) Family Name: BQ24741 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): DS776G+T&R; MAX8845YETC+; MAX8845XETC+; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154209-BQ24741RHDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-VFQFN Exposed Pad Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Maximum) Family Name: BQ24741 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): DS776G+T&R; MAX8845YETC+; MAX8845XETC+; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24741RHDT - 1154209-BQ24741RHDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24741RHDT
1154209-BQ24741RHDT
PMIC - PMIC - Battery Chargers - BQ24741RHDT 1154209-BQ24741RHDT
Manufacturer: Texas Instruments Win Source Part Number: 1154209-BQ24741RHDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-VFQFN Exposed Pad Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Maximum) Family Name: BQ24741 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): DS776G+T&R; MAX8845YETC+; MAX8845XETC+; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154209-BQ24741RHDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-VFQFN Exposed Pad
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Maximum)
Family Name: BQ24741
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): DS776G+T&R; MAX8845YETC+; MAX8845XETC+;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-24314-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-24314-2-ND
PMIC - Battery Chargers 296-24314-2-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-24314-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-24314-6-ND
PMIC - Battery Chargers 296-24314-6-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-24314-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-24314-1-ND
PMIC - Battery Chargers 296-24314-1-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24741RHDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24741RHDT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24741RHDT
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site
Battery Chargers - BQ24741RHDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24741RHDT
Battery Chargers BQ24741RHDT
Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24741RHDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24741RHDT
PMIC - Battery Chargers BQ24741RHDT
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site Datasheet
IC LI-ION/POLY BATT CHRGR 28VQFN - 815-BQ24741RHDT - Utmel Electronic Limited
Hong Kong, China
IC LI-ION/POLY BATT CHRGR 28VQFN
815-BQ24741RHDT
IC LI-ION/POLY BATT CHRGR 28VQFN 815-BQ24741RHDT
IC LI-ION/POLY BATT CHRGR 28VQFN

IC LI-ION/POLY BATT CHRGR 28VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1154209-BQ24741RHDT 296-24314-2-ND BQ24741RHDT BQ24741RHDT BQ24741RHDT 815-BQ24741RHDT
Product Name PMIC - PMIC - Battery Chargers - BQ24741RHDT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers IC LI-ION/POLY BATT CHRGR 28VQFN
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 2 to 4 2 to 4 2 to 4
Charge Current 10000 mA 10000 mA 10000 mA 10000 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2004PN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details