Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ24741RHDR BQ24741RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 201336-BQ24741RHDR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201336-BQ24741RHDR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24741RHDR - 201336-BQ24741RHDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24741RHDR
201336-BQ24741RHDR
PMIC - PMIC - Battery Chargers - BQ24741RHDR 201336-BQ24741RHDR
Manufacturer: Texas Instruments Win Source Part Number: 201336-BQ24741RHDR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201336-BQ24741RHDR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24741RHDR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24741RHDR-ND
PMIC - Battery Chargers BQ24741RHDR-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24741RHDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24741RHDR
PMIC - Battery Chargers BQ24741RHDR
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24741RHDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24741RHDR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24741RHDR
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site
Battery Chargers - BQ24741RHDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24741RHDR
Battery Chargers BQ24741RHDR
Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 201336-BQ24741RHDR BQ24741RHDR-ND BQ24741RHDR BQ24741RHDR BQ24741RHDR
Product Name PMIC - PMIC - Battery Chargers - BQ24741RHDR PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 28-VQFN (5x5) 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Cells 2 to 4 2 to 4
Supply Voltage 24 volts 24 volts 18.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-2CR3Z - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 1900536P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details