Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ24740RHDTG4 BQ24740RHDTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 770326-BQ24740RHDTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-VFQFN Exposed Pad Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18V (Maximum) Family Name: BQ24740 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VQFN (5x5) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): MAX1645EEI-T; MAX1645AEEI+; MAX1645AEEI+T; MAX1645EEI+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770326-BQ24740RHDTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-VFQFN Exposed Pad Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18V (Maximum) Family Name: BQ24740 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VQFN (5x5) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): MAX1645EEI-T; MAX1645AEEI+; MAX1645AEEI+T; MAX1645EEI+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24740RHDTG4 - 770326-BQ24740RHDTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24740RHDTG4
770326-BQ24740RHDTG4
PMIC - PMIC - Battery Chargers - BQ24740RHDTG4 770326-BQ24740RHDTG4
Manufacturer: Texas Instruments Win Source Part Number: 770326-BQ24740RHDTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-VFQFN Exposed Pad Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18V (Maximum) Family Name: BQ24740 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-VQFN (5x5) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): MAX1645EEI-T; MAX1645AEEI+; MAX1645AEEI+T; MAX1645EEI+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770326-BQ24740RHDTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-VFQFN Exposed Pad
Fault Protection: Over Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18V (Maximum)
Family Name: BQ24740
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-VQFN (5x5)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): MAX1645EEI-T; MAX1645AEEI+; MAX1645AEEI+T; MAX1645EEI+;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24740RHDTG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24740RHDTG4-ND
PMIC - Battery Chargers BQ24740RHDTG4-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24740RHDTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24740RHDTG4
PMIC - Battery Chargers BQ24740RHDTG4
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24740RHDTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24740RHDTG4
Battery Chargers BQ24740RHDTG4
Charger IC Multi-Chemistry 28-VQFN (5x5)

Charger IC Multi-Chemistry 28-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 770326-BQ24740RHDTG4 BQ24740RHDTG4-ND BQ24740RHDTG4 BQ24740RHDTG4
Product Name PMIC - PMIC - Battery Chargers - BQ24740RHDTG4 PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection
Cells 2 to 4 2 to 4
Charge Current 10000 mA 10000 mA 10000 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105532 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004EPN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - MAX1811ESA - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Current Protection
Supply Voltage 4.2 volts
View Details