1-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector 20-VQFN -40 to 85
IC BATT CHG LI-ION 1-4CEL 20VQFN
IC BATT CHG LI-ION 1-4CEL 20VQFN
IC BATT CHG LI-ION 1-4CEL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 011962-BQ24725ARGRT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1-4CEL 20VQFN
Charger IC Lithium Ion 20-VQFN (3.5x3.5)
IC BATT CHG LI-ION 1-4CEL 20VQFN
BATTERY CHARGER, LI-ION/POL, 8A, VQFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:19.2V; Charge Current Max:8A; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:4; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24725ARGRT | 296-29650-6-ND | 011962-BQ24725ARGRT | BQ24725ARGRT | BQ24725ARGRT | BQ24725ARGRT | 28AH1959 |
| Product Name | BQ24725A 1-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24725ARGRT | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Li-Ion/pol, 8A, Vqfn-20; Battery Type Texas Instruments |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | Li-Ion; Li-Ion, Li-Pol | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x3.5) | 20-VFQFN Exposed Pad | VQFN | ||
| Cells | 2 to 4 | 1 to 4 | 1 to 4 | 4 |