The BQ24725A is a SMBus-controlled synchronous buck battery charge controller for 1- to 4-cell Li+ batteries, designed for portable applications. It automatically selects system power between adapter and battery using internal charge pumps to drive N-channel MOSFETs. Operating from 4.5 V to 24 V, it provides programmable charge voltage up to 19.2 V with ±0.5% accuracy and charge current up to 8.128 A with ±3% accuracy. Switching frequencies are programmable at 615 kHz, 750 kHz, or 885 kHz. Integrated protections include overvoltage, overcurrent, and short-circuit detection. Packaged in a 20-pin VQFN measuring 3.50 mm × 3.50 mm, it operates from 0 °C to 125 °C and meets ESD ratings of ±2000 V HBM and ±500 V CDM, and is RoHS compliant.
1-4 cell Li-ion battery SMBus charge controller with N-Channel power MOSFET selector 20-VQFN -40 to 85 Product overview: BQ24725ARGRR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, VQFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, VQFN, MOSFET Transistor, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24725ARGRR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 85-BQ24725ARGRR |
| Product Name | N-Channel VQFN MOSFET Transistor |
| TJ | 0.0 C (32 F) |