Manufacturer: Texas Instruments
Win Source Part Number: 144500-BQ24721RHBT
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Programmable Features: Current
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC BAT CHG MULTCHEM 3-4CL 32VQFN
IC BAT CHG MULTCHEM 3-4CL 32VQFN
IC BAT CHG MULTCHEM 3-4CL 32VQFN
IC BAT CHG MULTCHEM 3-4CL 32VQFN
Charger IC Multi-Chemistry 32-VQFN (5x5)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 144500-BQ24721RHBT | 296-19276-1-ND | BQ24721RHBT | BQ24721RHBT | BQ24721RHBT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ24721RHBT | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Package Type | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Cells | 3 to 4 | 3 to 4 | |||
| Supply Voltage | 24 volts | 24 volts | 19.2 volts |