Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24721RHBR

Description
IC BAT CHG MULTCHEM 3-4CL 32VQFN
Request a Quote Datasheet
Description
IC BAT CHG MULTCHEM 3-4CL 32VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ24721RHBR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24721RHBR-ND
PMIC - Battery Chargers BQ24721RHBR-ND
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24721RHBR - 1023964-BQ24721RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24721RHBR
1023964-BQ24721RHBR
PMIC - PMIC - Battery Chargers - BQ24721RHBR 1023964-BQ24721RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1023964-BQ24721RHBR Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Programmable Features: Current Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023964-BQ24721RHBR
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Programmable Features: Current
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24721RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24721RHBR
PMIC - Battery Chargers BQ24721RHBR
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24721RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24721RHBR
Battery Chargers BQ24721RHBR
Charger IC Multi-Chemistry 32-VQFN (5x5)

Charger IC Multi-Chemistry 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24721RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24721RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24721RHBR
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24721RHBR-ND 1023964-BQ24721RHBR BQ24721RHBR BQ24721RHBR BQ24721RHBR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24721RHBR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Current Protection; Lead-Free Over Current Protection Over Current Protection Over Current Protection
Package Type 32-VFQFN Exposed Pad 32-VQFN (5x5) 32-VFQFN Exposed Pad
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

BQ24035 Dual Input Li-Ion Charger with Dynamic Power Path, Output Cutoff at 6V, Vbat 4.2V - BQ24035RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
2 suppliers
Battery Management - 1900105 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details