Texas Instruments BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors BQ24715RGRT

Description
2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN
Request a Quote Datasheet
Description
2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors - BQ24715RGRT - Texas Instruments
Dallas, TX, United States
BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors
BQ24715RGRT
BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors BQ24715RGRT
2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN

2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48494-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48494-6-ND
PMIC - Battery Chargers 296-48494-6-ND
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48494-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48494-2-ND
PMIC - Battery Chargers 296-48494-2-ND
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48494-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48494-1-ND
PMIC - Battery Chargers 296-48494-1-ND
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1049562-BQ24715RGRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1049562-BQ24715RGRT
Integrated Circuits (ICs) - PMIC - Battery Chargers 1049562-BQ24715RGRT
Win Source Part Number: 1049562-BQ24715RGRT Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Interface: SMBus Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 3 Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x3.5) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48494-6,TEXTISBQ 24715RGRT,2156-BQ247 15RGRT,296-48494-1,2 96-48494-2,BQ24715RG RT-ND Base Product Number: BQ24715

Win Source Part Number: 1049562-BQ24715RGRT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: SMBus
Voltage - Supply (Max): 24V
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 3
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48494-6,TEXTISBQ24715RGRT,2156-BQ24715RGRT,296-48494-1,296-48494-2,BQ24715RGRT-ND
Base Product Number: BQ24715

Buy Now Datasheet
PMIC - Battery Chargers - BQ24715RGRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24715RGRT
PMIC - Battery Chargers BQ24715RGRT
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24715RGRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24715RGRT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24715RGRT
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Supplier's Site
Battery Chargers - BQ24715RGRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24715RGRT
Battery Chargers BQ24715RGRT
Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24715RGRT 296-48494-6-ND 1049562-BQ24715RGRT BQ24715RGRT BQ24715RGRT BQ24715RGRT
Product Name BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type VQFN 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Supply Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQR - Texas Instruments
Specs
Features Lead-Free
Package Type SON
Supply Voltage 28 volts
View Details
5 suppliers
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers