Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq 24-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 140773-BQ24704RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2-4CEL 24VQFN
IC BATT CHG LI-ION 2-4CEL 24VQFN
IC BATT CHG LI-ION 2-4CEL 24VQFN
IC BATT CHG LI-ION 2-4CEL 24VQFN
IC BATT CHG LI-ION 2-4CEL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24704RGET | 140773-BQ24704RGET | 296-24631-2-ND | BQ24704RGET | BQ24704RGET | BQ24704RGET |
| Product Name | BQ24704 Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq | PMIC - PMIC - Battery Chargers - BQ24704RGET | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Cells | 2 to 4 | 2 to 4 | ||||
| Supply Voltage | 24 volts | 24 volts | 18 volts |