Texas Instruments BQ24703 Multi-Chemistry Battery Charge Controller and System Power Selector BQ24703RHDR

Description
Multi-Chemistry Battery Charge Controller and System Power Selector 28-VQFN -40 to 85
Request a Quote Datasheet
Description
Multi-Chemistry Battery Charge Controller and System Power Selector 28-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24703 Multi-Chemistry Battery Charge Controller and System Power Selector - BQ24703RHDR - Texas Instruments
Dallas, TX, United States
BQ24703 Multi-Chemistry Battery Charge Controller and System Power Selector
BQ24703RHDR
BQ24703 Multi-Chemistry Battery Charge Controller and System Power Selector BQ24703RHDR
Multi-Chemistry Battery Charge Controller and System Power Selector 28-VQFN -40 to 85

Multi-Chemistry Battery Charge Controller and System Power Selector 28-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24703RHDR - 011957-BQ24703RHDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24703RHDR
011957-BQ24703RHDR
PMIC - PMIC - Battery Chargers - BQ24703RHDR 011957-BQ24703RHDR
Manufacturer: Texas Instruments Win Source Part Number: 011957-BQ24703RHDR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN (5x5) Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011957-BQ24703RHDR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN (5x5)
Maximum Supply Voltage: 28V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-17828-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17828-6-ND
PMIC - Battery Chargers 296-17828-6-ND
IC BATT CONTRL MULTI-CHEM 28VQFN

IC BATT CONTRL MULTI-CHEM 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-17828-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17828-1-ND
PMIC - Battery Chargers 296-17828-1-ND
IC BATT CONTRL MULTI-CHEM 28VQFN

IC BATT CONTRL MULTI-CHEM 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-17828-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17828-2-ND
PMIC - Battery Chargers 296-17828-2-ND
IC BATT CONTRL MULTI-CHEM 28VQFN

IC BATT CONTRL MULTI-CHEM 28VQFN

Buy Now Datasheet
Battery Chargers - BQ24703RHDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24703RHDR
Battery Chargers BQ24703RHDR
Charger IC Multi-Chemistry 28-VQFN (5x5)

Charger IC Multi-Chemistry 28-VQFN (5x5)

Buy Now
PMIC - Battery Chargers - BQ24703RHDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24703RHDR
PMIC - Battery Chargers BQ24703RHDR
IC BATT CONTRL MULTI-CHEM 28VQFN

IC BATT CONTRL MULTI-CHEM 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24703RHDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24703RHDR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24703RHDR
IC BATT CONTRL MULTI-CHEM 28VQFN

IC BATT CONTRL MULTI-CHEM 28VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24703RHDR 011957-BQ24703RHDR 296-17828-6-ND BQ24703RHDR BQ24703RHDR BQ24703RHDR
Product Name BQ24703 Multi-Chemistry Battery Charge Controller and System Power Selector PMIC - PMIC - Battery Chargers - BQ24703RHDR PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type TSSOP,VQFN 28-VQFN (5x5) 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24105 Standalone Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 Cells - BQ24105RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSN - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers
BQ24040 1A Single-Input, Single Cell Li-Ion Battery Charger. Vovp=6.6V | Linear - BQ24040DSQR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers