Texas Instruments BQ24616 JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger BQ24616RGER

Description
JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet
Description
JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24616 JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger - BQ24616RGER - Texas Instruments
Dallas, TX, United States
BQ24616 JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger
BQ24616RGER
BQ24616 JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger BQ24616RGER
JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger 24-VQFN -40 to 85

JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-48493-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48493-2-ND
PMIC - Battery Chargers 296-48493-2-ND
IC BATT CHG LI-ION 1-6CEL 24VQFN

IC BATT CHG LI-ION 1-6CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48493-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48493-6-ND
PMIC - Battery Chargers 296-48493-6-ND
IC BATT CHG LI-ION 1-6CEL 24VQFN

IC BATT CHG LI-ION 1-6CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48493-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48493-1-ND
PMIC - Battery Chargers 296-48493-1-ND
IC BATT CHG LI-ION 1-6CEL 24VQFN

IC BATT CHG LI-ION 1-6CEL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24616RGER - 201328-BQ24616RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24616RGER
201328-BQ24616RGER
PMIC - PMIC - Battery Chargers - BQ24616RGER 201328-BQ24616RGER
Manufacturer: Texas Instruments Win Source Part Number: 201328-BQ24616RGER Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 6 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 10A Battery Pack Voltage: 26V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201328-BQ24616RGER
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 6
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 10A
Battery Pack Voltage: 26V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24616RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24616RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24616RGER
IC BATT CHG LI-ION 1-6CEL 24VQFN

IC BATT CHG LI-ION 1-6CEL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24616RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24616RGER
PMIC - Battery Chargers BQ24616RGER
IC BATT CHG LI-ION 1-6CEL 24VQFN

IC BATT CHG LI-ION 1-6CEL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24616RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24616RGER
Battery Chargers BQ24616RGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24616RGER 296-48493-2-ND 201328-BQ24616RGER BQ24616RGER BQ24616RGER BQ24616RGER
Product Name BQ24616 JEITA Compatible Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24616RGER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Cells 2 to 4 1 to 6 1 to 6
Unlock Full Specs
to access all available technical data

Similar Products

BQ24007 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24007RGWR - Texas Instruments
Specs
Charger Type Linear
Features Lead-Free
Package Type HTSSOP,VQFN
View Details
6 suppliers
BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger - BQ24130RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003PN-N - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers