Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?28V VCC Input 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011956-BQ24610RGET
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 6
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 10A
Battery Pack Voltage: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 28V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC BATT CHG LI-ION 1-6CEL 24VQFN
IC, BATTERY CHARGER, 10A, QFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:-; Charge Current Max:10A; Battery IC Case Style:QFN; No. of Pins:24Pins; No. of Series Cells:6; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24610RGET | 011956-BQ24610RGET | 296-25611-1-ND | BQ24610RGET | BQ24610RGET | BQ24610RGET | 29AH3499 |
| Product Name | BQ24610 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?28V VCC Input | PMIC - PMIC - Battery Chargers - BQ24610RGET | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Ic, Battery Charger, 10A, Qfn-24; Battery Type Texas Instruments |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | QFN | ||
| Cells | 2 to 4 | 1 to 6 | 1 to 6 | 6 |