Integrated Charge Controller for Lead-Acid Batteries 16-SOIC
IC BATT CHG LEAD ACID 16SOIC
Lead-Acid Batt. Charge Controller SOIC16
Lead-Acid Batt. Charge Controller SOIC16
Lead-Acid Batt. Charge Controller SOIC16
Manufacturer: Texas Instruments
Win Source Part Number: 1154193-BQ24450DW
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): BQ24450DWTR; bq24450N; BQ24450DW; BQ24650RVAR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Lighting, Security
IC, BATT CHARGE MGMT CONRTROLER, SOIC-16; Battery Type:Lead Acid; Input Voltage:40V; Battery Charge Voltage:-; Charge Current Max:-40mA; Battery IC Case Style:SOIC; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LEAD ACID 16SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24450DW | 296-32836-5-ND | 8175868 | 8175868P | 1154193-BQ24450DW | BQ24450DW | 36AJ8420 | BQ24450DW |
| Product Name | BQ24450 Integrated Charge Controller for Lead-Acid Batteries | PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - BQ24450DW | Battery Chargers | Ic, Batt Charge Mgmt Conrtroler, Soic-16; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Lead Acid | Lead Acid | Lead Acid; Lead-acid | Lead Acid; Lead Acid | Lead Acid; Lead Acid | Lead Acid | ||
| Features | Lead-Free | Lead-Free | ||||||
| Package Type | SOIC | 16-SOIC (0.295", 7.50mm Width) | SOIC; Soic | SOIC; SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC | |
| Cells | 2 to 4 | 1 |