Texas Instruments Standard Linear and Logic Charger Detection Device, Bcv1.2, 10Uqfn; Battery Type Texas Instruments BQ24392RSER

Description
CHARGER DETECTION DEVICE, BCV1.2, 10UQFN; Battery Type:-; Input Voltage:5.25V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:USP-6C; No. of Pins:10Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
CHARGER DETECTION DEVICE, BCV1.2, 10UQFN; Battery Type:-; Input Voltage:5.25V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:USP-6C; No. of Pins:10Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Charger Detection Device, Bcv1.2, 10Uqfn; Battery Type Texas Instruments - 28AH1954 - Newark, An Avnet Company
Chicago, IL, United States
Charger Detection Device, Bcv1.2, 10Uqfn; Battery Type Texas Instruments
28AH1954
Charger Detection Device, Bcv1.2, 10Uqfn; Battery Type Texas Instruments 28AH1954
CHARGER DETECTION DEVICE, BCV1.2, 10UQFN; Battery Type:-; Input Voltage:5.25V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:USP-6C; No. of Pins:10Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CHARGER DETECTION DEVICE, BCV1.2, 10UQFN; Battery Type:-; Input Voltage:5.25V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:USP-6C; No. of Pins:10Pins; No. of Series Cells:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 28AH1954
Product Name Charger Detection Device, Bcv1.2, 10Uqfn; Battery Type Texas Instruments
Package Type USP-6C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ24901PW - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 30 mA
View Details
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details