Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24381DSGR BQ24381DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023946-BQ24381DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023946-BQ24381DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24381DSGR - 1023946-BQ24381DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24381DSGR
1023946-BQ24381DSGR
PMIC - PMIC - Battery Management - BQ24381DSGR 1023946-BQ24381DSGR
Manufacturer: Texas Instruments Win Source Part Number: 1023946-BQ24381DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1023946-BQ24381DSGR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24381DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24381DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24381DSGR
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
Battery Management - BQ24381DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24381DSGR
Battery Management BQ24381DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ24381DSGR
Battery Management BQ24381DSGR
Battery Management Overvltg & Overcrnt Prot IC

Battery Management Overvltg & Overcrnt Prot IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1023946-BQ24381DSGR BQ24381DSGR BQ24381DSGR BQ24381DSGR
Product Name PMIC - PMIC - Battery Management - BQ24381DSGR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details