Manufacturer: Texas Instruments
Win Source Part Number: 079673-BQ24316DSGT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
IC BATT PROTECTION LI-ION 8WSON
Battery Management Charger front end protection IC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 079673-BQ24316DSGT | BQ24316DSGT | BQ24316DSGT | BQ24316DSGT |
| Product Name | PMIC - PMIC - Battery Management - BQ24316DSGT | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |