Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24314DSJT BQ24314DSJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770319-BQ24314DSJT Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 12-VFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24314 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-VSON (4x3) Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; MM1414FV; S-8264AAE-I8T1U; S-8233BDFT-TB-G; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770319-BQ24314DSJT Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 12-VFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24314 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-VSON (4x3) Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; MM1414FV; S-8264AAE-I8T1U; S-8233BDFT-TB-G; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24314DSJT - 770319-BQ24314DSJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24314DSJT
770319-BQ24314DSJT
PMIC - PMIC - Battery Management - BQ24314DSJT 770319-BQ24314DSJT
Manufacturer: Texas Instruments Win Source Part Number: 770319-BQ24314DSJT Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 12-VFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24314 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-VSON (4x3) Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; MM1414FV; S-8264AAE-I8T1U; S-8233BDFT-TB-G; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770319-BQ24314DSJT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 12-VFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Family Name: BQ24314
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-VSON (4x3)
Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; MM1414FV; S-8264AAE-I8T1U; S-8233BDFT-TB-G;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314DSJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24314DSJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24314DSJT
IC BATT PROTECTION LI-ION 12VSON

IC BATT PROTECTION LI-ION 12VSON

Supplier's Site
Battery Management - BQ24314DSJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24314DSJT
Battery Management BQ24314DSJT
Battery Battery Protection IC Lithium Ion 12-VSON (4x3)

Battery Battery Protection IC Lithium Ion 12-VSON (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770319-BQ24314DSJT BQ24314DSJT BQ24314DSJT
Product Name PMIC - PMIC - Battery Management - BQ24314DSJT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details