Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24314DSJR BQ24314DSJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 011948-BQ24314DSJR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-VSON (4x3) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011948-BQ24314DSJR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-VSON (4x3) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24314DSJR - 011948-BQ24314DSJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24314DSJR
011948-BQ24314DSJR
PMIC - PMIC - Battery Management - BQ24314DSJR 011948-BQ24314DSJR
Manufacturer: Texas Instruments Win Source Part Number: 011948-BQ24314DSJR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-VSON (4x3) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011948-BQ24314DSJR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 12-VSON (4x3)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314DSJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24314DSJR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24314DSJR
IC BATT PROTECTION LI-ION 12VSON

IC BATT PROTECTION LI-ION 12VSON

Supplier's Site
Battery Management - BQ24314DSJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24314DSJR
Battery Management BQ24314DSJR
Battery Battery Protection IC Lithium Ion 12-VSON (4x3)

Battery Battery Protection IC Lithium Ion 12-VSON (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011948-BQ24314DSJR BQ24314DSJR BQ24314DSJR
Product Name PMIC - PMIC - Battery Management - BQ24314DSJR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details