Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24311DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320285-BQ24311DSGT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-BQ24311DSGT,BQ2 4311DSGT-ND,296-BQ24 311DSGTDKR,TEXTISBQ2 4311DSGT,296-BQ24311 DSGTTR,296-BQ24311DS GTCT Base Product Number: BQ24311 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320285-BQ24311DSGT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-BQ24311DSGT,BQ2 4311DSGT-ND,296-BQ24 311DSGTDKR,TEXTISBQ2 4311DSGT,296-BQ24311 DSGTTR,296-BQ24311DS GTCT Base Product Number: BQ24311 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320285-BQ24311DSGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320285-BQ24311DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320285-BQ24311DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1320285-BQ24311DSGT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium Ion Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-BQ24311DSGT,BQ2 4311DSGT-ND,296-BQ24 311DSGTDKR,TEXTISBQ2 4311DSGT,296-BQ24311 DSGTTR,296-BQ24311DS GTCT Base Product Number: BQ24311 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320285-BQ24311DSGT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium Ion
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-BQ24311DSGT,BQ24311DSGT-ND,296-BQ24311DSGTDKR,TEXTISBQ24311DSGT,296-BQ24311DSGTTR,296-BQ24311DSGTCT
Base Product Number: BQ24311
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Management - BQ24311DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24311DSGT
Battery Management BQ24311DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24311DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24311DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24311DSGT
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ24311DSGT
Battery Management BQ24311DSGT
Battery Management BATTERY CHARGER

Battery Management BATTERY CHARGER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320285-BQ24311DSGT BQ24311DSGT BQ24311DSGT BQ24311DSGT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details