Texas Instruments BQ24308 Overvoltage and Overcurrent Protection IC BQ24308DSGT

Description
Overvoltage and Overcurrent Protection IC 8-WSON 0 to 125
Request a Quote
Description
Overvoltage and Overcurrent Protection IC 8-WSON 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ24308DSGT is an integrated circuit designed for overvoltage and overcurrent protection in lithium-ion battery applications. It provides protection against three key conditions: input overvoltage, input overcurrent with current limiting, and battery overvoltage. The device can handle a maximum input voltage of 30 V and supports input currents up to 1.5 A. It features a thermal shutdown mechanism to prevent overheating and can be configured to monitor battery voltage, turning off the internal switch if the voltage exceeds specified limits. The BQ24308DSGT is robust against false triggering due to current transients, incorporating a blanking duration before switching off in overcurrent situations. Additionally, it allows for the adjustment of the input overcurrent threshold using an external resistor. The device is packaged in a compact 2 mm x 2 mm WSON format, making it suitable for space-constrained applications such as mobile phones, PDAs, and other handheld devices.

Datasheet Summary
Powered by GS/AI

The BQ24308DSGT is an integrated circuit designed for overvoltage and overcurrent protection in lithium-ion battery applications. It provides protection against three key conditions: input overvoltage, input overcurrent with current limiting, and battery overvoltage. The device can handle a maximum input voltage of 30 V and supports input currents up to 1.5 A. It features a thermal shutdown mechanism to prevent overheating and can be configured to monitor battery voltage, turning off the internal switch if the voltage exceeds specified limits. The BQ24308DSGT is robust against false triggering due to current transients, incorporating a blanking duration before switching off in overcurrent situations. Additionally, it allows for the adjustment of the input overcurrent threshold using an external resistor. The device is packaged in a compact 2 mm x 2 mm WSON format, making it suitable for space-constrained applications such as mobile phones, PDAs, and other handheld devices.

Suppliers

Company
Product
Description
Supplier Links
BQ24308 Overvoltage and Overcurrent Protection IC - BQ24308DSGT - Texas Instruments
Dallas, TX, United States
BQ24308 Overvoltage and Overcurrent Protection IC
BQ24308DSGT
BQ24308 Overvoltage and Overcurrent Protection IC BQ24308DSGT
Overvoltage and Overcurrent Protection IC 8-WSON 0 to 125

Overvoltage and Overcurrent Protection IC 8-WSON 0 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Battery Charger ICs
Product Number BQ24308DSGT
Product Name BQ24308 Overvoltage and Overcurrent Protection IC
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,LiFePO4,NiCd,NiMH
Features Lead-Free
Package Type WSON
Unlock Full Specs
to access all available technical data

Similar Products

BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003PN-N - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers