Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ24298RTWR BQ24298RTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 809108-BQ24298RTWR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 4.2V Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 6.2V Part Number Series: BQ24298
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 809108-BQ24298RTWR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 4.2V Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 6.2V Part Number Series: BQ24298
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24298RTWR - 809108-BQ24298RTWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24298RTWR
809108-BQ24298RTWR
PMIC - PMIC - Battery Chargers - BQ24298RTWR 809108-BQ24298RTWR
Manufacturer: Texas Instruments Win Source Part Number: 809108-BQ24298RTWR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 4.2V Supplier Device Package: 24-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 6.2V Part Number Series: BQ24298

Manufacturer: Texas Instruments
Win Source Part Number: 809108-BQ24298RTWR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 6.2V
Part Number Series: BQ24298

Buy Now Datasheet
PMIC - Battery Chargers - 296-48491-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48491-6-ND
PMIC - Battery Chargers 296-48491-6-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48491-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48491-1-ND
PMIC - Battery Chargers 296-48491-1-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48491-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48491-2-ND
PMIC - Battery Chargers 296-48491-2-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
Battery Chargers - BQ24298RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24298RTWR
Battery Chargers BQ24298RTWR
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24298RTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24298RTWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24298RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site
PMIC - Battery Chargers - BQ24298RTWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24298RTWR
PMIC - Battery Chargers BQ24298RTWR
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 809108-BQ24298RTWR 296-48491-6-ND BQ24298RTWR BQ24298RTWR BQ24298RTWR
Product Name PMIC - PMIC - Battery Chargers - BQ24298RTWR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 1
Charge Current 3000 mA 3000 mA 3000 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24086 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24086DRCR - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers
PMIC - Battery Chargers - BQ2054PNE4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection
Charge Current 2000 mA
View Details
Battery Management - 1896918 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details