The BQ24297 is a highly-integrated, I\u00b2C-controlled,
I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24297RGER | 296-46072-1-ND | BQ24297RGER | BQ24297RGER | BQ24297RGER |
| Product Name | BQ24297 I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Supply Voltage | 6 volts | 6.2 volts | 4.2 volts | ||
| Charge Current | 3000 mA | 3000 mA | 3000 mA |