The BQ24272YFFT is a highly integrated single-cell Li-Ion battery charger designed for portable applications, capable of delivering a charge rate of up to 2.5A. It features power path management, allowing the device to power the system while simultaneously charging the battery. This capability is particularly useful in applications where space is limited and high efficiency is required. The charger operates from a dedicated power source and includes thermal regulation protection, battery short-circuit protection, and a soft-start feature to minimize inrush current. The BQ24272YFFT supports a wide input voltage range of up to 20V, with over-voltage protection set at 10.5V. It is designed to maintain a minimum system voltage of 3.5V, enabling operation even with a deeply discharged or absent battery. The device incorporates an internal control loop that monitors temperature and adjusts the charge current accordingly to prevent overheating. Additionally, it includes a voltage-based thermistor monitoring input for safe battery temperature management. This product is available in a compact 49-ball WCSP package, making it suitable for applications such as handheld devices, portable media players, and tablets. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environmental conditions.
2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 49-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 770315-BQ24272YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 49-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 3.7V
Family Name: BQ24272
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24272RGER; BQ24272RGET;
Introduction Date: July 02, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24272YFFT | 770315-BQ24272YFFT | 296-30611-1-ND | BQ24272YFFT | BQ24272YFFT | BQ24272YFFT |
| Product Name | BQ24272 2.5A, Singe Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management | PMIC - PMIC - Battery Chargers - BQ24272YFFT | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 49-UFBGA, DSBGA | BGA; 49-UFBGA, DSBGA | BGA | ||
| Supply Voltage | 10.5 volts | 10 volts | 3.7 volts | |||
| Charge Current | 2500 mA | 2000 mA | 2000 mA | 2000 mA |