1.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management and I2C 49-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1154167-BQ24270YFFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 49-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24270
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 49-DSBGA (2.8x2.8)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): STBC02CJR; STBC02QAJR; STBC02QJR;
Introduction Date: June 18, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24270YFFT | 296-30543-2-ND | 1154167-BQ24270YFFT | BQ24270YFFT | BQ24270YFFT | BQ24270YFFT |
| Product Name | BQ24270 1.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management and I2C | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24270YFFT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 49-UFBGA, DSBGA | BGA | BGA; 49-UFBGA, DSBGA | ||
| Cells | 1 | 1 | 1 |