The bq24266 is a standalone single-input, single-cell switchmode lithium-ion battery charger capable of up to 3A charge current with integrated FETs for 93% peak efficiency. It supports input voltages up to 30V, includes USB On-The-Go boost capability to supply 5V at 1A, and features an integrated power path for system power and battery charging. The device is housed in a 4mm × 4mm VQFN-24 package and includes thermal regulation limiting die temperature to 125°C, along with a JEITA-compatible thermistor monitoring input for safe battery charging. Operating temperature range is from -40°C to 85°C.
3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1023921-BQ24266RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 14V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion 24-VQFN (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24266RGET | 296-46411-1-ND | 1023921-BQ24266RGET | BQ24266RGET | BQ24266RGET | BQ24266RGET |
| Product Name | BQ24266 3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24266RGET | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |