Texas Instruments BQ24266 3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger BQ24266RGER

Description
3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet
Description
3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24266 3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger - BQ24266RGER - Texas Instruments
Dallas, TX, United States
BQ24266 3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger
BQ24266RGER
BQ24266 3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger BQ24266RGER
3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger 24-VQFN -40 to 85

3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-39923-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39923-6-ND
PMIC - Battery Chargers 296-39923-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39923-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39923-2-ND
PMIC - Battery Chargers 296-39923-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39923-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39923-1-ND
PMIC - Battery Chargers 296-39923-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24266RGER - 770314-BQ24266RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24266RGER
770314-BQ24266RGER
PMIC - PMIC - Battery Chargers - BQ24266RGER 770314-BQ24266RGER
Manufacturer: Texas Instruments Win Source Part Number: 770314-BQ24266RGER Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 4.2V Family Name: BQ24266 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 14V Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX14745HEWX+; MAX14745CEWX+T; Introduction Date: June 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770314-BQ24266RGER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Family Name: BQ24266
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 14V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX14745HEWX+; MAX14745CEWX+T;
Introduction Date: June 11, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24266RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24266RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24266RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
Battery Chargers - BQ24266RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24266RGER
Battery Chargers BQ24266RGER
Charger IC Lithium Ion 24-VQFN (4x4)

Charger IC Lithium Ion 24-VQFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - BQ24266RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24266RGER
PMIC - Battery Chargers BQ24266RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24266RGER 296-39923-6-ND 770314-BQ24266RGER BQ24266RGER BQ24266RGER BQ24266RGER
Product Name BQ24266 3A, 30V Standalone Single-Input, Single-Cell Switchmode Li-Ion Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24266RGER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24151A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24151AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNTRG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers
BQ24195 I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation - BQ24195RGER - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers