3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 36-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1154166-BQ24262YFFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Family Name: BQ24262
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MCP73837-FJI/MF; MCP73837T-FJI/MF; MCP73832T-4ADI/OT;
Introduction Date: February 13, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24262YFFT | 1154166-BQ24262YFFT | 296-39922-1-ND | BQ24262YFFT | BQ24262YFFT | BQ24262YFFT |
| Product Name | BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG | PMIC - PMIC - Battery Chargers - BQ24262YFFT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 36-UFBGA, DSBGA | BGA | BGA; 36-UFBGA, DSBGA | ||
| Cells | 1 | 1 | 1 |