Texas Instruments Standard Linear and Logic PMIC - Battery Chargers BQ24259RGET

Description
IC BATT CNTRL LI-ION 1CEL 24VQFN
Request a Quote Datasheet
Description
IC BATT CNTRL LI-ION 1CEL 24VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-43337-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43337-2-ND
PMIC - Battery Chargers 296-43337-2-ND
IC BATT CNTRL LI-ION 1CEL 24VQFN

IC BATT CNTRL LI-ION 1CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-43337-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43337-6-ND
PMIC - Battery Chargers 296-43337-6-ND
IC BATT CNTRL LI-ION 1CEL 24VQFN

IC BATT CNTRL LI-ION 1CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-43337-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43337-1-ND
PMIC - Battery Chargers 296-43337-1-ND
IC BATT CNTRL LI-ION 1CEL 24VQFN

IC BATT CNTRL LI-ION 1CEL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24259RGET - 1023910-BQ24259RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24259RGET
1023910-BQ24259RGET
PMIC - PMIC - Battery Chargers - BQ24259RGET 1023910-BQ24259RGET
Manufacturer: Texas Instruments Win Source Part Number: 1023910-BQ24259RGET Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage Maximum Supply Voltage: 6.2V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023910-BQ24259RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 6.2V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Usb Charger, Li-Ion/li-Pol, Vqfn-24; Battery Type Texas Instruments - 26AJ5234 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, Li-Ion/li-Pol, Vqfn-24; Battery Type Texas Instruments
26AJ5234
Usb Charger, Li-Ion/li-Pol, Vqfn-24; Battery Type Texas Instruments 26AJ5234
USB CHARGER, LI-ION/LI-POL, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.2V; Battery Charge Voltage:4.4V; Charge Current Max:2A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

USB CHARGER, LI-ION/LI-POL, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.2V; Battery Charge Voltage:4.4V; Charge Current Max:2A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24259RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24259RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24259RGET
IC BATT CNTRL LI-ION 1CEL 24VQFN

IC BATT CNTRL LI-ION 1CEL 24VQFN

Supplier's Site
Battery Chargers - BQ24259RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24259RGET
Battery Chargers BQ24259RGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ24259RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24259RGET
PMIC - Battery Chargers BQ24259RGET
IC BATT CNTRL LI-ION 1CEL 24VQFN

IC BATT CNTRL LI-ION 1CEL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-43337-2-ND 1023910-BQ24259RGET 26AJ5234 BQ24259RGET BQ24259RGET BQ24259RGET
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24259RGET Usb Charger, Li-Ion/li-Pol, Vqfn-24; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-VFQFN Exposed Pad 24-VQFN (4x4) VQFN 24-VFQFN Exposed Pad
Pins 24 24
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24109 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24109RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - ISL9200IRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection
View Details