Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24259RGER

Description
IC BATT CHG LI-ION 1CELL 24VQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 24VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-43322-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43322-1-ND
PMIC - Battery Chargers 296-43322-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-43322-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43322-6-ND
PMIC - Battery Chargers 296-43322-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-43322-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43322-2-ND
PMIC - Battery Chargers 296-43322-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24259RGER - 848868-BQ24259RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24259RGER
848868-BQ24259RGER
PMIC - PMIC - Battery Chargers - BQ24259RGER 848868-BQ24259RGER
Manufacturer: Texas Instruments Win Source Part Number: 848868-BQ24259RGER Features: Charger IC Package: Reel - TR Family Name: BQ24259 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43322-1, 296-43322-2, 296-43322-6, -296-43322-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848868-BQ24259RGER
Features: Charger IC
Package: Reel - TR
Family Name: BQ24259
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43322-1, 296-43322-2, 296-43322-6, -296-43322-1-ND

Buy Now Datasheet
PMIC - Battery Chargers - BQ24259RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24259RGER
PMIC - Battery Chargers BQ24259RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24259RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24259RGER
Battery Chargers BQ24259RGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24259RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24259RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24259RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-43322-1-ND 848868-BQ24259RGER BQ24259RGER BQ24259RGER BQ24259RGER
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24259RGER PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Pins 24
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1908256P - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type SO
Pins 16
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details