Texas Instruments BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250RGER

Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 24-VQFN
Request a Quote Datasheet
Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 24-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger - BQ24250RGER - Texas Instruments
Dallas, TX, United States
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger
BQ24250RGER
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250RGER
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 24-VQFN

2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 24-VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-43584-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43584-2-ND
PMIC - Battery Chargers 296-43584-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-43584-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43584-6-ND
PMIC - Battery Chargers 296-43584-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-43584-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-43584-1-ND
PMIC - Battery Chargers 296-43584-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24250RGER - 1023903-BQ24250RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24250RGER
1023903-BQ24250RGER
PMIC - PMIC - Battery Chargers - BQ24250RGER 1023903-BQ24250RGER
Manufacturer: Texas Instruments Win Source Part Number: 1023903-BQ24250RGER Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: BQ24250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 10.5V Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX14745AEWX+T; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1023903-BQ24250RGER
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Family Name: BQ24250
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 10.5V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX14745AEWX+T;
Introduction Date: February 14, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Chargers - BQ24250RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24250RGER
Battery Chargers BQ24250RGER
Charger IC Lithium Ion 24-VQFN (4x4)

Charger IC Lithium Ion 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24250RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24250RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24250RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24250RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24250RGER
PMIC - Battery Chargers BQ24250RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24250RGER 296-43584-2-ND 1023903-BQ24250RGER BQ24250RGER BQ24250RGER BQ24250RGER
Product Name BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24250RGER Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24024 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 - BQ24024DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details