Texas Instruments BQ24205 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 BQ24205DGN

Description
500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24205 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 - BQ24205DGN - Texas Instruments
Dallas, TX, United States
BQ24205 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8
BQ24205DGN
BQ24205 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 BQ24205DGN
500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 8-MSOP-PowerPAD -40 to 85

500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-12414-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12414-5-ND
PMIC - Battery Chargers 296-12414-5-ND
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1320260-BQ24205DGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1320260-BQ24205DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1320260-BQ24205DGN
Manufacturer: Texas Instruments Win Source Part Number: 1320260-BQ24205DGN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Tube Standard Package: 80 Mounting: Surface Mount Fault Protection: Over Temperature, Short Circuit Voltage - Supply (Max): 13.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-12414-5,-BQ24205 DGNG4-NDR,TEXTISBQ24 205DGN,-296-12414-5- ND,-BQ24205DGN-NDR,2 96-12414-5-NDR,-296- 12414-5,-296-12414-5 -NDR,-BQ24205DGNG4,B Q24205DGNG4-ND,BQ242 05DGNG4,2156-BQ24205 DGN Base Product Number: BQ24205 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320260-BQ24205DGN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Tube
Standard Package: 80
Mounting: Surface Mount
Fault Protection: Over Temperature, Short Circuit
Voltage - Supply (Max): 13.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.1V
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-12414-5,-BQ24205DGNG4-NDR,TEXTISBQ24205DGN,-296-12414-5-ND,-BQ24205DGN-NDR,296-12414-5-NDR,-296-12414-5,-296-12414-5-NDR,-BQ24205DGNG4,BQ24205DGNG4-ND,BQ24205DGNG4,2156-BQ24205DGN
Base Product Number: BQ24205
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Battery Chargers - BQ24205DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24205DGN
PMIC - Battery Chargers BQ24205DGN
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site Datasheet
Battery Chargers - BQ24205DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24205DGN
Battery Chargers BQ24205DGN
Charger IC Lithium Ion/Polymer 8-HVSSOP

Charger IC Lithium Ion/Polymer 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24205DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24205DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24205DGN
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24205DGN 296-12414-5-ND 1320260-BQ24205DGN BQ24205DGN BQ24205DGN BQ24205DGN
Product Name BQ24205 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. in MSOP-8 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free Lead-Free
Package Type MSOP-PowerPAD 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
Supply Voltage 13.5 volts 13.5 volts 4.1 volts
Charge Current 500 mA 500 mA 500 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
8 suppliers