Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24203DGNR

Description
IC BATT CHG LI-ION 1CELL 8MSOP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ24203DGNR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24203DGNR-ND
PMIC - Battery Chargers BQ24203DGNR-ND
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24203DGNR - 864493-BQ24203DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24203DGNR
864493-BQ24203DGNR
PMIC - PMIC - Battery Chargers - BQ24203DGNR 864493-BQ24203DGNR
Manufacturer: Texas Instruments Win Source Part Number: 864493-BQ24203DGNR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charger IC Lithium Ion/Polymer 8-HVSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: bq24203 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864493-BQ24203DGNR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion/Polymer 8-HVSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: bq24203
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24203DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24203DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24203DGNR
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site
PMIC - Battery Chargers - BQ24203DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24203DGNR
PMIC - Battery Chargers BQ24203DGNR
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site Datasheet
Battery Chargers - BQ24203DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24203DGNR
Battery Chargers BQ24203DGNR
Charger IC Lithium Ion/Polymer 8-HVSSOP

Charger IC Lithium Ion/Polymer 8-HVSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24203DGNR-ND 864493-BQ24203DGNR BQ24203DGNR BQ24203DGNR BQ24203DGNR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24203DGNR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SOP; SSOP; 8-HVSSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Pins 8
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2486200P - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details
PMIC - PMIC - Battery Chargers - UC2906Q - 938024-UC2906Q - Win Source Electronics
Specs
Cell Type Lead Acid
Package Type PLCC; 20-PLCC (9x9)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers