Texas Instruments BQ24203 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 BQ24203DGN

Description
500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24203 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 - BQ24203DGN - Texas Instruments
Dallas, TX, United States
BQ24203 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8
BQ24203DGN
BQ24203 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 BQ24203DGN
500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85

500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24203DGN - 1154159-BQ24203DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24203DGN
1154159-BQ24203DGN
PMIC - PMIC - Battery Chargers - BQ24203DGN 1154159-BQ24203DGN
Manufacturer: Texas Instruments Win Source Part Number: 1154159-BQ24203DGN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Family Name: bq24203 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Voltage Supply MAX: 13.5V Alternative Parts (Cross-Reference): MCP73861T-I/SLG; MCP73861T-I/MLG; MCP73861-I/SL; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154159-BQ24203DGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.1V
Family Name: bq24203
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Voltage Supply MAX: 13.5V
Alternative Parts (Cross-Reference): MCP73861T-I/SLG; MCP73861T-I/MLG; MCP73861-I/SL;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-12412-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12412-5-ND
PMIC - Battery Chargers 296-12412-5-ND
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Buy Now Datasheet
Battery Chargers - BQ24203DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24203DGN
Battery Chargers BQ24203DGN
Charger IC Lithium Ion/Polymer 8-HVSSOP

Charger IC Lithium Ion/Polymer 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24203DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24203DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24203DGN
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site
PMIC - Battery Chargers - BQ24203DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24203DGN
PMIC - Battery Chargers BQ24203DGN
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24203DGN 1154159-BQ24203DGN 296-12412-5-ND BQ24203DGN BQ24203DGN BQ24203DGN
Product Name BQ24203 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 PMIC - PMIC - Battery Chargers - BQ24203DGN PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type MSOP-PowerPAD SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers