500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Temp Sense in MSOP-8 8-MSOP-PowerPAD -40 to 85
IC BATT CHG LI-ION 1CELL 8MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1154155-BQ24200DGNR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 8MSOP
IC BATT CHG LI-ION 1CELL 8MSOP
Charger IC Lithium Ion/Polymer 8-HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24200DGNR | BQ24200DGNR-ND | 1154155-BQ24200DGNR | BQ24200DGNR | BQ24200DGNR | BQ24200DGNR |
| Product Name | BQ24200 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Temp Sense in MSOP-8 | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24200DGNR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | MSOP-PowerPAD | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Cells | 1 | 1 |