IC BATT CHG LI-ION 1CELL 36DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 913431-BQ24188YFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
Package: Reel - TR
Package: 36-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BQ24188
Categories: Integrated Circuits (ICs)
Case / Package: 36-DSBGA (2.63x2.46)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
IC BATT CHG LI-ION 1CELL 36DSBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24188YFFT-ND | 913431-BQ24188YFFT | BQ24188YFFT | BQ24188YFFT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24188YFFT | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | |||
| Package Type | 36-UFBGA, DSBGA | BGA; 36-DSBGA (2.63x2.46) | BGA; 36-UFBGA, DSBGA | |
| Pins | 36 | |||
| Cells | 1 |