Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
BQ24103RHLR --
Texas Instruments High-Performance Analog
BQ24103RHLR
Description
Power Supply Support Circuit, Fixed, 1 Channel, PQCC20
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Power Supply Support Circuit, Fixed, 1 Channel, PQCC20
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
BQ24103RHLR
BQ24103RHLR
Power Supply Support Circuit, Fixed, 1 Channel, PQCC20
Power Supply Support Circuit, Fixed, 1 Channel, PQCC20
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
IC Power Supplies
Product Number
BQ24103RHLR
Package Type
Other; VQFN20
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS6021RTRL
Specs
Package Type
DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Input Voltage
5.5 volts
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Texas Instruments
Buck 42V 40V 2A Step-Down DC-DC Converter IC
LM25011MYX/NOPB
Specs
Package Type
Other; HVSSOP EP
Output Voltage
2.51 to 40 volts
Input Voltage
42 volts
View Details
2
suppliers
Skyworks Solutions, Inc.
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications
AAT3141
Specs
Package Type
Other; TSOPJW-12
Input Voltage
2.7 to 5.5 volts
View Details
Nexperia B.V.
Gates and Inverters
74HCU04D,653
Specs
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage
2 to 6 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details