Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ24100RHLRG4 BQ24100RHLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154134-BQ24100RHLRG 4 Series: bqSWITCHER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: bq24100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): BQ24100RHLG4; BQ24100RHL; BQ24100RHLR; Introduction Date: November 17, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154134-BQ24100RHLRG 4 Series: bqSWITCHER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: bq24100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): BQ24100RHLG4; BQ24100RHL; BQ24100RHLR; Introduction Date: November 17, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24100RHLRG4 - 1154134-BQ24100RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24100RHLRG4
1154134-BQ24100RHLRG4
PMIC - PMIC - Battery Chargers - BQ24100RHLRG4 1154134-BQ24100RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1154134-BQ24100RHLRG 4 Series: bqSWITCHER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: bq24100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): BQ24100RHLG4; BQ24100RHL; BQ24100RHLR; Introduction Date: November 17, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154134-BQ24100RHLRG4
Series: bqSWITCHER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Family Name: bq24100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): BQ24100RHLG4; BQ24100RHL; BQ24100RHLR;
Introduction Date: November 17, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24100RHLRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24100RHLRG4-ND
PMIC - Battery Chargers BQ24100RHLRG4-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24100RHLRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24100RHLRG4
PMIC - Battery Chargers BQ24100RHLRG4
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24100RHLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24100RHLRG4
Battery Chargers BQ24100RHLRG4
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24100RHLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24100RHLRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24100RHLRG4
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1154134-BQ24100RHLRG4 BQ24100RHLRG4-ND BQ24100RHLRG4 BQ24100RHLRG4 BQ24100RHLRG4
Product Name PMIC - PMIC - Battery Chargers - BQ24100RHLRG4 PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Cells 1 1
Charge Current 2000 mA 2000 mA 2000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
PMIC - Battery Chargers - LP3947ISD-09 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion
Features Over Voltage Protection
Supply Voltage 4.1 volts
View Details