Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ24055DSST BQ24055DSST

Description
Manufacturer: Texas Instruments Win Source Part Number: 141625-BQ24055DSST Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-WSON (3x2) Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141625-BQ24055DSST Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-WSON (3x2) Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24055DSST - 141625-BQ24055DSST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24055DSST
141625-BQ24055DSST
PMIC - PMIC - Battery Chargers - BQ24055DSST 141625-BQ24055DSST
Manufacturer: Texas Instruments Win Source Part Number: 141625-BQ24055DSST Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-WSON (3x2) Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141625-BQ24055DSST
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 12-WSON (3x2)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-25140-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25140-6-ND
PMIC - Battery Chargers 296-25140-6-ND
IC BATT CHG LI-ION 1CELL 12WSON

IC BATT CHG LI-ION 1CELL 12WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-25140-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25140-1-ND
PMIC - Battery Chargers 296-25140-1-ND
IC BATT CHG LI-ION 1CELL 12WSON

IC BATT CHG LI-ION 1CELL 12WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-25140-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25140-2-ND
PMIC - Battery Chargers 296-25140-2-ND
IC BATT CHG LI-ION 1CELL 12WSON

IC BATT CHG LI-ION 1CELL 12WSON

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24055DSST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24055DSST
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24055DSST
IC BATT CHG LI-ION 1CELL 12WSON

IC BATT CHG LI-ION 1CELL 12WSON

Supplier's Site
PMIC - Battery Chargers - BQ24055DSST - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24055DSST
PMIC - Battery Chargers BQ24055DSST
IC BATT CHG LI-ION 1CELL 12WSON

IC BATT CHG LI-ION 1CELL 12WSON

Supplier's Site Datasheet
Battery Chargers - BQ24055DSST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24055DSST
Battery Chargers BQ24055DSST
Charger IC Lithium Ion/Polymer 12-WSON (2x3)

Charger IC Lithium Ion/Polymer 12-WSON (2x3)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 141625-BQ24055DSST 296-25140-6-ND BQ24055DSST BQ24055DSST BQ24055DSST
Product Name PMIC - PMIC - Battery Chargers - BQ24055DSST PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 12-WSON (3x2) 12-WFDFN Exposed Pad 12-WFDFN Exposed Pad
Cells 1 1
Supply Voltage 28 volts 28 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage - BQ24083DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
7 suppliers
PMIC - Battery Chargers - FAN5405UCX - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.5 volts
View Details
Battery Management - 2323055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSDSO
Pins 24
Operating Temperature 150 C (302 F)
View Details