The bq24001RGWR is a single-cell Li-ion battery charge management IC for PDAs and internet appliances, housed in a 20-lead 5 mm × 5 mm MLP package with an exposed thermal pad. It supports up to 1.2 A continuous charge current with ±1% voltage regulation accuracy and includes integrated FET pass transistor, reverse-blocking Schottky diode, thermal protection, and programmable charge termination via minimum current or timer. The device operates from 4.5 V to 10 V supply, monitors battery temperature via APG/THERM input, and terminates charge at 165°C with 10°C hysteresis. It features a single bicolor LED status output option and meets AEC-Q200 automotive qualifications. Packaging is tape and reel with 3000 devices per reel.
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-VQFN -40 to 70 Product overview: BQ24001RGWR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, VQFN, MOSFET Transistor, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24001RGWR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 85-BQ24001RGWR |
| Product Name | VQFN MOSFET Transistor |
| TJ | -40 C (-40 F) |