Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ21061YFPT

Description
IC BATT CHG LI-ION 1CELL 20DSBGA
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 20DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-BQ21061YFPTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ21061YFPTCT-ND
PMIC - Battery Chargers 296-BQ21061YFPTCT-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ21061YFPTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ21061YFPTTR-ND
PMIC - Battery Chargers 296-BQ21061YFPTTR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ21061YFPTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ21061YFPTDKR-ND
PMIC - Battery Chargers 296-BQ21061YFPTDKR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 967137-BQ21061YFPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
967137-BQ21061YFPT
Integrated Circuits (ICs) - PMIC - Battery Chargers 967137-BQ21061YFPT
Win Source Part Number: 967137-BQ21061YFPT Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current Voltage - Supply (Max): 5.25V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 2.4V ~ 4.6V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ21061YFPTTR,29 6-BQ21061YFPTDKR,296 -BQ21061YFPTCT Base Product Number: BQ21061

Win Source Part Number: 967137-BQ21061YFPT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current
Voltage - Supply (Max): 5.25V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 2.4V ~ 4.6V
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ21061YFPTTR,296-BQ21061YFPTDKR,296-BQ21061YFPTCT
Base Product Number: BQ21061

Buy Now Datasheet
PMIC - Battery Chargers - BQ21061YFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ21061YFPT
PMIC - Battery Chargers BQ21061YFPT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ21061YFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ21061YFPT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ21061YFPT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
Battery Chargers - BQ21061YFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ21061YFPT
Battery Chargers BQ21061YFPT
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-BQ21061YFPTCT-ND 967137-BQ21061YFPT BQ21061YFPT BQ21061YFPT BQ21061YFPT
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Current Protection Over Current Protection Over Current Protection Over Current Protection
Package Type 20-XFBGA, DSBGA BGA BGA; 20-XFBGA, DSBGA
Pins 20
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6293-2CRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1000 mA
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
Battery Management - 1907858 - RS Components, Ltd.
Specs
Package Type μmax
Pins 8
View Details