Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ21061YFPR

Description
IC BATT CHG LI-ION 1CELL 20DSBGA
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 20DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-BQ21061YFPRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ21061YFPRDKR-ND
PMIC - Battery Chargers 296-BQ21061YFPRDKR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ21061YFPRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ21061YFPRTR-ND
PMIC - Battery Chargers 296-BQ21061YFPRTR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ21061YFPRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ21061YFPRCT-ND
PMIC - Battery Chargers 296-BQ21061YFPRCT-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ21061YFPR - 852106-BQ21061YFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ21061YFPR
852106-BQ21061YFPR
PMIC - PMIC - Battery Chargers - BQ21061YFPR 852106-BQ21061YFPR
Manufacturer: Texas Instruments Win Source Part Number: 852106-BQ21061YFPR Features: Charger IC Package: Reel - TR Family Name: BQ21061 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ21061YFPRDKR, 296-BQ21061YFPRTR, 296-BQ21061YFPRCT

Manufacturer: Texas Instruments
Win Source Part Number: 852106-BQ21061YFPR
Features: Charger IC
Package: Reel - TR
Family Name: BQ21061
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ21061YFPRDKR, 296-BQ21061YFPRTR, 296-BQ21061YFPRCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ21061YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ21061YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ21061YFPR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ21061YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ21061YFPR
PMIC - Battery Chargers BQ21061YFPR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ21061YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ21061YFPR
Battery Chargers BQ21061YFPR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-BQ21061YFPRDKR-ND 852106-BQ21061YFPR BQ21061YFPR BQ21061YFPR BQ21061YFPR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ21061YFPR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Over Current Protection Over Current Protection Over Current Protection
Package Type 20-XFBGA, DSBGA BGA BGA; 20-XFBGA, DSBGA
Pins 20
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - MC32BC3770CSR2 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.47 volts
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24091 1A, Single-Input, Single-Cell Li-Ion Battery Charger with 100k? NTC - BQ24091DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details