Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Chargers - BQ21040DBVT BQ21040DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 852631-BQ21040DBVT Features: Charger IC Package: Reel - TR Family Name: bq21040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44196-1, 296-44196-2, 296-44196-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852631-BQ21040DBVT Features: Charger IC Package: Reel - TR Family Name: bq21040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44196-1, 296-44196-2, 296-44196-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ21040DBVT - 852631-BQ21040DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ21040DBVT
852631-BQ21040DBVT
PMIC - PMIC - Battery Chargers - BQ21040DBVT 852631-BQ21040DBVT
Manufacturer: Texas Instruments Win Source Part Number: 852631-BQ21040DBVT Features: Charger IC Package: Reel - TR Family Name: bq21040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44196-1, 296-44196-2, 296-44196-6

Manufacturer: Texas Instruments
Win Source Part Number: 852631-BQ21040DBVT
Features: Charger IC
Package: Reel - TR
Family Name: bq21040
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44196-1, 296-44196-2, 296-44196-6

Buy Now Datasheet
PMIC - Battery Chargers - 296-44196-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44196-1-ND
PMIC - Battery Chargers 296-44196-1-ND
IC BATT CHG LI-ION 1CELL SOT23-6

IC BATT CHG LI-ION 1CELL SOT23-6

Buy Now Datasheet
PMIC - Battery Chargers - 296-44196-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44196-2-ND
PMIC - Battery Chargers 296-44196-2-ND
IC BATT CHG LI-ION 1CELL SOT23-6

IC BATT CHG LI-ION 1CELL SOT23-6

Buy Now Datasheet
PMIC - Battery Chargers - 296-44196-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44196-6-ND
PMIC - Battery Chargers 296-44196-6-ND
IC BATT CHG LI-ION 1CELL SOT23-6

IC BATT CHG LI-ION 1CELL SOT23-6

Buy Now Datasheet
Batt Charger, Li-Ion/li-Pol, Sot-23-6; Battery Type Texas Instruments - 36AJ8418 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/li-Pol, Sot-23-6; Battery Type Texas Instruments
36AJ8418
Batt Charger, Li-Ion/li-Pol, Sot-23-6; Battery Type Texas Instruments 36AJ8418
BATT CHARGER, LI-ION/LI-POL, SOT-23-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.2V; Charge Current Max:800mA; Battery IC Case Style:SOT-23; No. of Pins:6Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

BATT CHARGER, LI-ION/LI-POL, SOT-23-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.2V; Charge Current Max:800mA; Battery IC Case Style:SOT-23; No. of Pins:6Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

Supplier's Site
Battery Chargers - BQ21040DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ21040DBVT
Battery Chargers BQ21040DBVT
Charger IC Lithium Ion/Polymer SOT-23-6

Charger IC Lithium Ion/Polymer SOT-23-6

Buy Now
PMIC - Battery Chargers - BQ21040DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ21040DBVT
PMIC - Battery Chargers BQ21040DBVT
IC BATT CHG LI-ION 1CELL SOT23-6

IC BATT CHG LI-ION 1CELL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ21040DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ21040DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ21040DBVT
IC BATT CHG LI-ION 1CELL SOT23-6

IC BATT CHG LI-ION 1CELL SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 852631-BQ21040DBVT 296-44196-1-ND 36AJ8418 BQ21040DBVT BQ21040DBVT BQ21040DBVT
Product Name PMIC - PMIC - Battery Chargers - BQ21040DBVT PMIC - Battery Chargers Batt Charger, Li-Ion/li-Pol, Sot-23-6; Battery Type Texas Instruments Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type SOT-23-6 SOT-23 SOT-23-6
Cells 1 1
Supply Voltage 6.45 volts 6.45 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
PMIC - Battery Chargers - BQ2954PNE4 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Supply Voltage 5.5 volts
View Details
Battery Chargers - BQ24192SRGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details