Win Source Part Number: 1166180-BQ20Z40PW-R1
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: Impedance Track™
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Function: Battery Monitor
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -BQ20Z40PW-R1-NDR,-2
Base Product Number: BQ20Z40
Product Status: Not For New Designs
Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP
Battery Management SBS 1.1 compliant Gas Gauge
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1166180-BQ20Z40PW-R1 | 296-25634-5-ND | BQ20Z40PW-R1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |