TEXAS INSTRUMENTS - BQ2084DBT-V143 - Li-Ion, Li-Pol Battery Fuel Gauge IC, 3 V to 3.6 V supply, I2C interface, TSSOP-38
| Utmel Electronic Limited | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 815-BQ2084DBT-V143 |
| Product Name | TEXAS INSTRUMENTS - BQ2084DBT-V143 - Li-Ion, Li-Pol Battery Fuel Gauge IC, 3 V to 3.6 V supply, I2C interface, TSSOP-38 |
| Technology | I2C |
| Features | RoHS |
| Supply Voltage | -3.3V; 3V; Other; 3.3V |