Texas Instruments High-Performance Analog Battery Management BQ2084DBT-V140

Description
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Description
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ2084DBT-V140 is a gas gauge integrated circuit designed for accurate monitoring of lithium-ion and lithium-polymer battery packs. It is compliant with the Smart Battery Specification (SBS) version 1.1 and utilizes a continuous sampling integrating converter for precise measurement of charge and discharge currents. The device features a 16-bit A-to-D converter for temperature and voltage monitoring, and it communicates data to the host controller via the System Management Bus (SMBus) protocol. This IC includes built-in flash memory for configuration storage, allowing for programmable cell modeling and automatic calibration of battery capacity during discharge cycles. It supports charge-control functions and provides LED drivers for visual indication of remaining battery capacity in increments of 20%, 25%, or 33%. The BQ2084DBT-V140 operates within a supply voltage range of 3V to 3.6V and is available in a 38-pin TSSOP package. It is suitable for applications in portable electronics, medical devices, and other battery-powered systems.

Datasheet Summary
Powered by GS/AI

The BQ2084DBT-V140 is a gas gauge integrated circuit designed for accurate monitoring of lithium-ion and lithium-polymer battery packs. It is compliant with the Smart Battery Specification (SBS) version 1.1 and utilizes a continuous sampling integrating converter for precise measurement of charge and discharge currents. The device features a 16-bit A-to-D converter for temperature and voltage monitoring, and it communicates data to the host controller via the System Management Bus (SMBus) protocol. This IC includes built-in flash memory for configuration storage, allowing for programmable cell modeling and automatic calibration of battery capacity during discharge cycles. It supports charge-control functions and provides LED drivers for visual indication of remaining battery capacity in increments of 20%, 25%, or 33%. The BQ2084DBT-V140 operates within a supply voltage range of 3V to 3.6V and is available in a 38-pin TSSOP package. It is suitable for applications in portable electronics, medical devices, and other battery-powered systems.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - BQ2084DBT-V140 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBT-V140
Battery Management BQ2084DBT-V140
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084DBT-V140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2084DBT-V140
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2084DBT-V140
IC GAS GAUGE FOR BQ29312 38TSSOP

IC GAS GAUGE FOR BQ29312 38TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2084DBT-V140 BQ2084DBT-V140
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Supervisors - BQ2002PN-MAT - Quarktwin Technology Ltd.
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details