Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2083DBTR-V1P2 BQ2083DBTR-V1P2

Description
Manufacturer: Texas Instruments Win Source Part Number: 125871-BQ2083DBTR-V1 P2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 125871-BQ2083DBTR-V1 P2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P2 - 125871-BQ2083DBTR-V1P2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P2
125871-BQ2083DBTR-V1P2
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P2 125871-BQ2083DBTR-V1P2
Manufacturer: Texas Instruments Win Source Part Number: 125871-BQ2083DBTR-V1 P2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125871-BQ2083DBTR-V1P2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ2083DBTR-V1P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2083DBTR-V1P2
Battery Management BQ2083DBTR-V1P2
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBTR-V1P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2083DBTR-V1P2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2083DBTR-V1P2
IC GAS GAUGE FOR BQ29311 38TSSOP

IC GAS GAUGE FOR BQ29311 38TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 125871-BQ2083DBTR-V1P2 BQ2083DBTR-V1P2 BQ2083DBTR-V1P2
Product Name PMIC - PMIC - Battery Management - BQ2083DBTR-V1P2 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 7138941P - RS Components, Ltd.
Specs
Type SOT-89
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details