Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2083DBT BQ2083DBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154051-BQ2083DBT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154051-BQ2083DBT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ2083DBT is a battery management integrated circuit designed for accurate measurement of available charge in lithium-ion and lithium-polymer batteries. It complies with the Smart Battery Specification (SBS) V1.1 and is intended for use in conjunction with the TI bq29311 analog front-end protection IC, facilitating a compact and efficient battery pack design. The device features a low-power RISC CPU core and integrated flash memory, eliminating the need for external configuration EEPROM. This IC employs a high-resolution 16-bit integrating converter for measuring charge flow, achieving better than 3-nVh resolution and an offset error of less than 1-µV. It also utilizes a 16-bit delta-sigma converter for precise voltage and temperature measurements. Programmable cell modeling enhances battery fuel gauge accuracy, while the onboard ADC monitors individual cell voltages and supports safety features such as cell balancing. The BQ2083DBT communicates via the SMBus protocol, providing data on battery capacity, temperature, voltage, current, and remaining runtime predictions. It includes LED drivers for visual capacity indication and is packaged in a 38-pin TSSOP format, suitable for applications in notebook PCs, medical equipment, and portable instrumentation.

Datasheet Summary
Powered by GS/AI

The BQ2083DBT is a battery management integrated circuit designed for accurate measurement of available charge in lithium-ion and lithium-polymer batteries. It complies with the Smart Battery Specification (SBS) V1.1 and is intended for use in conjunction with the TI bq29311 analog front-end protection IC, facilitating a compact and efficient battery pack design. The device features a low-power RISC CPU core and integrated flash memory, eliminating the need for external configuration EEPROM. This IC employs a high-resolution 16-bit integrating converter for measuring charge flow, achieving better than 3-nVh resolution and an offset error of less than 1-µV. It also utilizes a 16-bit delta-sigma converter for precise voltage and temperature measurements. Programmable cell modeling enhances battery fuel gauge accuracy, while the onboard ADC monitors individual cell voltages and supports safety features such as cell balancing. The BQ2083DBT communicates via the SMBus protocol, providing data on battery capacity, temperature, voltage, current, and remaining runtime predictions. It includes LED drivers for visual capacity indication and is packaged in a 38-pin TSSOP format, suitable for applications in notebook PCs, medical equipment, and portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2083DBT - 1154051-BQ2083DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2083DBT
1154051-BQ2083DBT
PMIC - PMIC - Battery Management - BQ2083DBT 1154051-BQ2083DBT
Manufacturer: Texas Instruments Win Source Part Number: 1154051-BQ2083DBT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154051-BQ2083DBT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Battery Management - BQ2083DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2083DBT
Battery Management BQ2083DBT
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2083DBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2083DBT
IC GAS GAUGE FOR BQ29311 38TSSOP

IC GAS GAUGE FOR BQ29311 38TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154051-BQ2083DBT BQ2083DBT BQ2083DBT
Product Name PMIC - PMIC - Battery Management - BQ2083DBT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers