Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2060SS-E207-EP BQ2060SS-E207-EP

Description
Manufacturer: Texas Instruments Win Source Part Number: 864482-BQ2060SS-E207 -EP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 28-SSOP Package: 28-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: bq2060 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -BQ2060SS-E207-EP-ND R, 296-9368-5, 296-9368-5-NDR, -BQ2060SS-E207
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864482-BQ2060SS-E207 -EP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 28-SSOP Package: 28-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: bq2060 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -BQ2060SS-E207-EP-ND R, 296-9368-5, 296-9368-5-NDR, -BQ2060SS-E207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060SS-E207-EP - 864482-BQ2060SS-E207-EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060SS-E207-EP
864482-BQ2060SS-E207-EP
PMIC - PMIC - Battery Management - BQ2060SS-E207-EP 864482-BQ2060SS-E207-EP
Manufacturer: Texas Instruments Win Source Part Number: 864482-BQ2060SS-E207 -EP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 28-SSOP Package: 28-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: bq2060 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -BQ2060SS-E207-EP-ND R, 296-9368-5, 296-9368-5-NDR, -BQ2060SS-E207

Manufacturer: Texas Instruments
Win Source Part Number: 864482-BQ2060SS-E207-EP
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 28-SSOP
Package: 28-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: bq2060
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -BQ2060SS-E207-EP-NDR, 296-9368-5, 296-9368-5-NDR, -BQ2060SS-E207

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2060SS-E207-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2060SS-E207-EP
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2060SS-E207-EP
IC COMPLIANT GAS GAUGE 28-QSOP

IC COMPLIANT GAS GAUGE 28-QSOP

Supplier's Site
Battery Management - BQ2060SS-E207-EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060SS-E207-EP
Battery Management BQ2060SS-E207-EP
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864482-BQ2060SS-E207-EP BQ2060SS-E207-EP BQ2060SS-E207-EP
Product Name PMIC - PMIC - Battery Management - BQ2060SS-E207-EP Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details