Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ2057PDGKR

Description
IC BATT CHG LI-ION 1CELL 8VSSOP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 8VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ2057PDGKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2057PDGKR-ND
PMIC - Battery Chargers BQ2057PDGKR-ND
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057PDGKR - 770275-BQ2057PDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057PDGKR
770275-BQ2057PDGKR
PMIC - PMIC - Battery Chargers - BQ2057PDGKR 770275-BQ2057PDGKR
Manufacturer: Texas Instruments Win Source Part Number: 770275-BQ2057PDGKR Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.1V Family Name: BQ2057 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Voltage Supply MAX: 15V Alternative Parts (Cross-Reference): MCP73863T-I/ML; MCP73861T-I/SLG; LTC1730ES8-4.2#TR; LTC1730EGN-4#TR; Introduction Date: May 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770275-BQ2057PDGKR
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.1V
Family Name: BQ2057
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Voltage Supply MAX: 15V
Alternative Parts (Cross-Reference): MCP73863T-I/ML; MCP73861T-I/SLG; LTC1730ES8-4.2#TR; LTC1730EGN-4#TR;
Introduction Date: May 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ2057PDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057PDGKR
PMIC - Battery Chargers BQ2057PDGKR
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Supplier's Site Datasheet
Battery Chargers - BQ2057PDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057PDGKR
Battery Chargers BQ2057PDGKR
Charger IC Lithium Ion/Polymer 8-VSSOP

Charger IC Lithium Ion/Polymer 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057PDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057PDGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057PDGKR
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057PDGKR-ND 770275-BQ2057PDGKR BQ2057PDGKR BQ2057PDGKR BQ2057PDGKR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2057PDGKR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Pins 8
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - FAN54013UCX - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.5 volts
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details